EN
  • EN
  • DE

S9S12GA240F0VLH

Part No S9S12GA240F0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 64LQFP / 12V1 HCS12 Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number S9S12GA240F0VLH-ND,568-14135,935310988557
Standard Package 800
Win Source Part Number 1322977-S9S12GA240F0VLH
Ultra Librarian 3D Model Ultra Librarian S9S12GA240F0VLH CAD Model

Description

NXP S9S12GA240F0VLH Microcontroller

The NXP S9S12GA240F0VLH is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This 16-bit MCU is part of the HCS12 family, which is renowned for its robust architecture, enhanced peripheral set, and exceptional processing power. The S9S12GA240F0VLH is engineered to provide a cost-effective solution without compromising on features or performance.

Key Features

  • Core: The S9S12GA240F0VLH is built around the HCS12 CPU, which operates at a frequency of up to 25 MHz. This core provides a balanced combination of processing capability and power efficiency, making it ideal for a wide range of applications.
  • Memory: It comes equipped with 240 KB of flash memory, which is perfect for storing complex programs and algorithms. Additionally, it offers 12 KB of RAM for efficient data processing and 4 KB of EEPROM for non-volatile data storage.
  • Digital and Analog Peripherals: The microcontroller includes a rich set of peripherals such as multiple digital communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and an integrated CAN module for robust network communication.
  • Timers: A variety of timers are available, including an 8-channel, 16-bit timer module, which can be used for PWM, input capture, or output compare functions.
  • Package: The device is available in a 112-pin LQFP package, which is suitable for space-constrained applications while providing ample I/O options.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the S9S12GA240F0VLH is built to withstand extreme environments, ensuring reliable performance under various conditions.

Applications

The versatility of the S9S12GA240F0VLH makes it an excellent choice for automotive control systems, including engine management, body control modules, and instrument clusters. Its robust feature set also lends itself well to industrial control, home automation, and a variety of other embedded systems that require high reliability and performance.

In summary, the NXP S9S12GA240F0VLH microcontroller offers a powerful blend of processing capability, memory capacity, and peripheral integration, all packaged in a rugged, automotive-grade design. It is a go-to solution for developers looking to create sophisticated and durable applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0313 $51.0939
8+ $13.9744 $111.7952
12+ $13.5377 $162.4524
16+ $13.1010 $209.6160
20+ $12.6643 $253.2860
27+ $11.3542 $306.5634
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess