EN
  • EN
  • DE

ADM208EARSZ

Part No ADM208EARSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-232 5V 0.1UF 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 133715-ADM208EARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM208EARSZ CAD Model

Description

ADM208EARSZ - RS-232 Line Driver/Receiver

The ADM208EARSZ is a high-speed, 5V, RS-232 line driver/receiver from Analog Devices Inc., designed to operate with a single 5V power supply. This robust device is capable of meeting the EIA-232E and V.28 specifications even under harsh conditions, making it an ideal choice for applications requiring reliable data transmission over long distances or through noisy environments.

This integrated circuit features a quartet of line drivers and receivers, offering a comprehensive solution for serial communication interfaces. The ADM208EARSZ provides a data rate of up to 230 kbps, ensuring fast and efficient data transfers for a variety of systems. With a 0.1μF charge pump capacitor, the device is capable of maintaining proper RS-232 voltage levels, thus eliminating the need for an additional power supply or larger capacitors.

Key Features:

  • High Data Rate: Supports data rates up to 230 kbps, providing swift and reliable data transmission.
  • Low Power Consumption: Operates efficiently with a 5V single power supply, minimizing power usage in your system.
  • Enhanced ESD Protection: Features ESD protection up to ±15 kV, safeguarding the device against electrostatic discharges and ensuring long-term reliability.
  • Small Charge Pump Capacitors: Utilizes small 0.1μF capacitors for the charge pump, reducing the overall footprint and component count in your design.
  • Robust Interface: Meets EIA-232E and V.28 specifications, guaranteeing compatibility with a wide range of RS-232 systems.

Incorporating the ADM208EARSZ into your design ensures that you are using a high-quality component from Analog Devices Inc., a leader in the field of high-performance semiconductors. With its superior protection features, efficient power management, and high-speed data handling capabilities, this RS-232 line driver/receiver is an excellent choice for communication equipment, point-of-sale systems, peripherals, and any application requiring a reliable serial interface.

The device is available in a 24-lead SSOP (Shrink Small Outline Package) which provides a space-saving footprint while still offering the robustness and functionality needed for demanding applications. When designing with the ADM208EARSZ, engineers can expect a product that not only meets the rigorous standards of today's electronic devices but also provides the performance and durability required for tomorrow's innovations.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0759 $56.6072
18+ $5.8059 $104.5062
27+ $5.6244 $151.8588
37+ $5.4430 $201.3910
48+ $5.2616 $252.5568
64+ $4.7173 $301.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,996 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess