DRV8889AQPWPRQ1 - Automotive Stepper Motor Driver from Texas Instruments
The DRV8889AQPWPRQ1 is a highly integrated stepper motor driver designed specifically for automotive applications. Manufactured by Texas Instruments, this advanced driver chip offers a range of features to control bipolar stepper motors with precision and efficiency, making it an ideal solution for a variety of automotive systems that require reliable and accurate motor control.
Key Features:
- Integrated Current Sense: The DRV8889AQPWPRQ1 eliminates the need for external sense resistors by incorporating an advanced on-chip current sensing feature. This not only simplifies the design but also saves space, reducing the overall footprint of the motor control solution.
- Microstepping Support: With support for up to 1/16 microstepping, this driver provides smooth and quiet motor operation, which is crucial for applications where noise minimization is essential.
- Smart Tuning: The device includes an innovative smart tuning feature that automatically adjusts decay settings for optimal motor performance, reducing the time and effort required for system tuning and calibration.
- Protection Features: DRV8889AQPWPRQ1 is equipped with a suite of protection features including overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under a variety of conditions.
- Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, making it suitable for use in vehicle systems such as HVAC actuators, headlight positioning, and more.
Technical Specifications:
- Operating Voltage Range: 6.5V to 45V
- Output Current: Up to 1.5A continuous
- Package: HTSSOP PowerPAD™
- Temperature Range: -40°C to 150°C
The DRV8889AQPWPRQ1 is available in a thermally efficient 28-pin HTSSOP PowerPAD™ package, providing excellent heat dissipation for robust performance even in high-temperature automotive environments. Its comprehensive feature set and automotive-grade reliability make it an excellent choice for designers seeking a high-performance motor control solution for their next-generation automotive systems.