EN
  • EN
  • DE

S9S12G64AWLF

Part No S9S12G64AWLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935362745557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264232-S9S12G64AWLF
Ultra Librarian 3D Model Ultra Librarian S9S12G64AWLF CAD Model

Description

Introducing the NXP S9S12G64AWLF Microcontroller

The NXP S9S12G64AWLF microcontroller is a highly integrated device designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of the S12G Microcontroller family and is built on the HCS12X core, which is an evolution of the HCS12 core. The S9S12G64AWLF is engineered to deliver exceptional performance and reliability, making it an ideal choice for complex and safety-critical tasks.

Core Features

  • Advanced HCS12X Core: The 16-bit HCS12X core operates at a frequency of up to 50 MHz, providing a robust platform for high-speed computing needs.
  • Memory Capacity: Equipped with 64KB of Flash memory, this microcontroller can handle extensive code and data storage, ensuring ample space for complex applications.
  • Rich Peripheral Set: With a diverse range of on-chip peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit A/D converter, and an 8-channel timer module, the S9S12G64AWLF is highly versatile and can adapt to various interfacing requirements.

Enhanced Security and Safety

The S9S12G64AWLF is designed with a focus on security and safety, featuring a Memory Protection Unit (MPU) that provides access control to the CPU space, peripherals, and memory. This ensures that critical system components are protected from unintended interactions, enhancing system integrity and reliability.

Robust Design for Harsh Environments

This microcontroller is built to withstand the rigors of harsh operating conditions often encountered in automotive and industrial settings. It operates over an extended temperature range and is equipped with features to counteract the effects of electromagnetic interference and other environmental challenges.

Development Support

NXP provides comprehensive development support for the S9S12G64AWLF microcontroller, including software libraries, development tools, and reference designs. This facilitates a smoother design process and accelerates time-to-market for engineers and developers working on cutting-edge applications.

Applications

The S9S12G64AWLF is particularly well-suited for applications such as automotive control systems, industrial automation, robotics, and other scenarios requiring a dependable and powerful microcontroller solution.

Overall, the NXP S9S12G64AWLF microcontroller is a testament to NXP's commitment to providing advanced and reliable solutions that meet the evolving needs of the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5075 $58.5675
22+ $5.3396 $117.4712
34+ $5.1727 $175.8718
47+ $5.0058 $235.2726
60+ $4.8390 $290.3400
80+ $4.3384 $347.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess