EN
  • EN
  • DE

S9S12G128F0MLL

Part No S9S12G128F0MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor 12V1
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 3.13 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1094231-S9S12G128F0MLL
Family Name S9S12G128
Introduction Date September 08, 2011
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S9S12G128F0MLL CAD Model

Description

The NXP S9S12G128F0MLL microcontroller is a highly integrated, versatile microcontroller designed for automotive and industrial applications. It is part of the HCS12 family, which is well-known for its robust architecture, mixed-signal capabilities, and exceptional ease of use. This microcontroller is perfect for designers who require a low-cost, high-performance solution with a rich set of features.

Key Features

  • Core: The S9S12G128F0MLL is equipped with a 16-bit HCS12 CPU core that offers a maximum CPU frequency of 25 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It comes with 128KB of flash memory and 8KB of RAM, allowing for ample program storage and efficient data handling for complex applications.
  • Advanced Timers: The device includes a rich set of timer functions, including an enhanced capture timer, real-time interrupt, and pulse-width modulation (PWM) capabilities, making it ideal for precise control applications.
  • Communication Interfaces: Multiple communication interfaces are available, such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy connectivity with other components and peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels enables the microcontroller to interface with analog sensors and transducers directly.
  • Package: The microcontroller is available in a 64 LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it reliable for harsh environments.
  • Voltage Range: The operating voltage range of 2.35V to 5.25V provides flexibility for different power supply designs.

Applications

The NXP S9S12G128F0MLL microcontroller is ideal for a wide range of applications, including automotive control systems, industrial automation, robotics, and smart sensors. Its combination of processing power, memory capacity, and rich peripheral set makes it a go-to choice for engineers looking to develop sophisticated and reliable systems.

Conclusion

With its robust feature set and flexible interfacing options, the NXP S9S12G128F0MLL microcontroller stands out as a powerful and cost-effective solution for developers in need of a high-quality microcontroller for their automotive or industrial projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4563 $51.8445
36+ $2.8360 $102.0960
55+ $2.7473 $151.1015
76+ $2.6587 $202.0612
98+ $2.5701 $251.8698
131+ $2.3042 $301.8502
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess