EN
  • EN
  • DE

SN74ABT162841DL

Part No SN74ABT162841DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC 20BIT BUS-INT D-LATCH 56-SSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 3.5ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT162841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-3898-5,-SN74ABT162841DLG4,-SN74ABT162841DLG4-NDR,SN74ABT162841DLG4-ND,296-3898-5-NDR,2156-SN74ABT162841DL,TEXTISSN74ABT162841DL,296-3898-5,SN74ABT162841DLG4,-296-3898-5-ND,-SN74ABT162841DL-NDR
Standard Package 20
Win Source Part Number 1042456-SN74ABT162841DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT162841DL CAD Model

Description

The SN74ABT162841DL is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ABT family, which is known for its advanced biCMOS technology, and is designed to offer both high speed and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • Technology: The SN74ABT162841DL utilizes advanced biCMOS technology which combines the strengths of both bipolar and CMOS transistors to deliver robust performance.
  • Logic Type: This device is a 20-bit buffer/driver with 3-state outputs, which means it can drive lines with high current, buffer signals, and also enter a high-impedance state for bus systems.
  • Bus Hold: It includes a bus-hold feature that retains the inputs’ last state whenever the input goes to high impedance, thus preventing floating inputs and potential data errors.
  • Package: The SN74ABT162841DL comes in a 56-pin SSOP (Shrink Small-Outline Package) which is ideal for space-constrained applications.
  • Speed: It is designed for very high-speed operation, supporting the needs of high-performance data processing systems.
  • Supply Voltage: It operates at 5V, which is compatible with many logic systems and standard power supplies.

Applications

The SN74ABT162841DL is versatile and can be used in various digital applications. Its primary use cases include memory address driving, data transmission, and buffering in systems such as:

  • Servers
  • Workstations
  • Signal processing units
  • Networking equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT162841DL is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Engineers and designers can trust this product for their critical applications, knowing it will provide reliable performance under a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess