EN
  • EN
  • DE

S9S08DZ16F2CLC

Part No S9S08DZ16F2CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names NXPNXPS9S08DZ16F2CLC,935321778557,2156-S9S08DZ16F2CLC
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263802-S9S08DZ16F2CLC
Ultra Librarian 3D Model Ultra Librarian S9S08DZ16F2CLC CAD Model

Description

NXP S9S08DZ16F2CLC Microcontroller

The NXP S9S08DZ16F2CLC is a versatile and powerful microcontroller that belongs to the HCS08 family of 8-bit MCUs. This microcontroller is designed to cater to a wide range of applications, from automotive systems to industrial control units. With its robust feature set and high level of integration, the S9S08DZ16F2CLC is optimized for cost-sensitive and space-constrained projects requiring complex control and processing capabilities.

Key Features:

  • Core: An efficient HCS08 core that operates at up to 40 MHz, providing the computational power necessary for demanding applications.
  • Flash Memory: 16KB of on-chip flash memory, which is ideal for storing application code and data, with the added benefit of in-circuit programmability for easy updates and maintenance.
  • RAM: 1KB of RAM, enabling quick data processing and efficient handling of temporary data storage requirements.
  • Digital Communication Interfaces: Includes I2C, SPI, and SCI (UART) modules, offering flexible options for serial communication with peripherals and other microcontrollers.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins that can be configured for various digital interface requirements, enhancing the MCU’s adaptability to different tasks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels, allowing the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Timers: Several timer modules including an 8-channel timer/pulse-width modulator (TPM) for precise event timing, pulse generation, and PWM applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it suitable for various power environments.
  • Package: Available in a compact 48-pin LQFP package, which is ideal for space-constrained applications while still providing sufficient I/O capabilities.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The S9S08DZ16F2CLC microcontroller from NXP is engineered to deliver high performance and reliability with its rich set of peripherals and low-power consumption. It is a perfect choice for designers looking to develop sophisticated and cost-effective products in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2968 $61.7808
14+ $8.4488 $118.2832
22+ $8.1843 $180.0546
30+ $7.9210 $237.6300
38+ $7.6565 $290.9470
51+ $6.8642 $350.0742
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess