EN
  • EN
  • DE

AZ7027RTR-E1

Part No AZ7027RTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC RESET GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 048758-AZ7027RTR-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7027RTR-E1 CAD Model

Description

Introducing the AZ7027RTR-E1 Voltage Regulator from Diodes Incorporated

The AZ7027RTR-E1 is a state-of-the-art voltage regulator from Diodes Incorporated, designed to offer stable and reliable power management solutions for a wide range of electronic applications. This component is part of Diodes Incorporated's extensive portfolio of voltage regulators that are renowned for their high efficiency, low dropout, and precision output.

Key Features

  • High Accuracy: The AZ7027RTR-E1 provides an output voltage with high accuracy, ensuring that your devices operate within their optimal voltage ranges for enhanced performance and longevity.
  • Low Dropout: With its low dropout feature, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices where maximizing the usage of the available voltage is crucial.
  • Thermal Protection: The device comes with built-in thermal protection that safeguards it against overheating. This feature ensures the regulator operates within safe temperature ranges, enhancing its durability and reliability.
  • Wide Operating Range: The AZ7027RTR-E1 can efficiently manage a broad range of input voltages, making it versatile for use in various electronic circuits and systems.

Applications

The AZ7027RTR-E1 is perfect for a multitude of applications, including but not limited to:

  • Portable devices and battery-powered electronics
  • Microcontrollers and digital systems
  • Consumer electronics such as cameras, audio devices, and gaming consoles
  • Automotive electronics and power management modules

Product Specifications

The AZ7027RTR-E1 boasts impressive specifications that cater to the demanding needs of modern electronics:

  • Package Type: Lead-free, RoHS compliant
  • Output Voltage Precision: Ensures consistent performance
  • Regulation: Low dropout for efficient operation
  • Protection Features: Includes thermal and overcurrent protection

Diodes Incorporated's AZ7027RTR-E1 is a testament to the company's commitment to providing high-quality, reliable power management solutions. Whether you're designing consumer electronics, industrial systems, or automotive applications, this voltage regulator is engineered to deliver the performance you need.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1370 $58.2250
1,030+ $0.1125 $115.8750
1,595+ $0.1090 $173.8550
2,195+ $0.1055 $231.5725
2,835+ $0.1019 $288.8865
3,795+ $0.0914 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess