Microchip Technology's PIC16F1783T-I/SS Microcontroller
The PIC16F1783T-I/SS is a high-performance 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16F family, known for their excellent power efficiency and versatility for a wide range of applications including industrial, automotive, and consumer electronics.
Encased in a sleek SSOP-20 package, the PIC16F1783T-I/SS boasts a robust set of features that make it an ideal choice for designers looking for a reliable and cost-effective solution. It operates on a wide voltage range from 1.8V to 5.5V, making it adaptable to various power environments and particularly suitable for battery-operated devices.
Key Features:
- CPU Speed: Up to 32 MHz internal oscillator, providing a balance of processing power and energy efficiency.
- Program Memory: 7 KB of Flash memory, enabling the storage of complex programs and algorithms.
- Data Memory: 1 KB of RAM and 256 Bytes of EEPROM, offering ample space for data manipulation and retention.
- I/O Pins: 18 versatile input/output pins, which can be configured for a variety of functions and interfaces.
- Peripherals: Includes PWM modules, comparators, and an Analog-to-Digital Converter (ADC) with up to 17 channels, enhancing its capability to interact with analog signals and manage various control tasks.
- Temperature Range: Industrial grade with an operational range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
- Communication Interfaces: Integrated support for SPI, I2C, and EUSART, which allows for easy integration with other digital systems and components.
- Power-Saving Modes: Multiple power-saving modes including Idle and Sleep modes, which help to reduce power consumption when full operation is not required.
The PIC16F1783T-I/SS also features enhanced Mid-range Core with 49 Instruction, 16 Stack Levels for increased computational performance. Its integrated and versatile peripherals, along with the extended instruction set, allow for a wide array of application possibilities ranging from simple LED drivers to complex motor controllers.
With its robust feature set, the PIC16F1783T-I/SS from Microchip Technology is an excellent choice for developers looking for a microcontroller that offers both flexibility and efficiency for their embedded system projects.