EN
  • EN
  • DE

PIC16F15354-I/SO

Part No PIC16F15354-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F15354
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322413-PIC16F15354-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F15354-I/SO CAD Model

Description

Microchip Technology's PIC16F15354-I/SO Microcontroller

The PIC16F15354-I/SO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC16F family of microcontrollers which are well-known for their efficiency, reliability, and ease of use. The PIC16F15354-I/SO is housed in a compact SOIC (Small Outline Integrated Circuit) package, ensuring a minimal footprint on printed circuit boards (PCBs).

At the heart of the PIC16F15354-I/SO is an 8-bit CPU, capable of executing powerful instructions with a CIP (Core Independent Peripherals) architecture that enables the system to perform tasks in hardware, reducing the code complexity and increasing the system reliability. This MCU operates at a wide voltage range from 2.3V to 5.5V, making it suitable for various power-sensitive applications.

With a flash memory size of 14KB and 1024 bytes of RAM, the PIC16F15354-I/SO provides ample space for application code and data storage, ensuring smooth operation even in complex tasks. The device also features a 256-byte EEPROM for non-volatile data storage, which is essential for applications that require data retention after power-off.

The PIC16F15354-I/SO boasts a rich set of peripherals including:

  • Two Capture/Compare/PWM (CCP) modules
  • Four 10-bit Analog-to-Digital Converters (ADC) with Computation (ADC2)
  • Two Comparators
  • Zero-Cross Detect (ZCD)
  • Seven Timers
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Two I2C/SPI modules

These features make it ideal for a broad spectrum of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. The integrated Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels, and 25 mA Source/Sink per I/O provides a balanced performance between power consumption and processing capability.

For developers, Microchip offers comprehensive development tools and software libraries to streamline the development process. The MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to simplify programming and configuration of the device. Additionally, the PIC16F15354-I/SO is supported by a robust selection of development boards and programmer/debugger tools, making prototyping and testing more accessible and efficient.

In conclusion, the PIC16F15354-I/SO from Microchip Technology is a feature-rich and versatile MCU that offers a perfect blend of performance, power efficiency, and ease of development, suitable for a wide array of embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3718 $50.5770
37+ $2.7666 $102.3642
56+ $2.6801 $150.0856
78+ $2.5937 $202.3086
100+ $2.5072 $250.7200
134+ $2.2479 $301.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,354 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess