EN
  • EN
  • DE

S9S08AW16AE0CLD

Part No S9S08AW16AE0CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893351-S9S08AW16AE0CLD
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0CLD CAD Model

Description

The NXP S9S08AW16AE0CLD is a powerful and versatile microcontroller designed to meet the needs of a wide range of embedded systems applications. This microcontroller is part of the S08 family, known for its high-performance and low-power HCS08 core. With its advanced features and capabilities, the S9S08AW16AE0CLD is an ideal choice for automotive, industrial, and consumer electronics applications.

Key Features:

  • Core: The device features a HCS08 central processing unit (CPU) with a maximum operating frequency of 40 MHz, providing a robust platform for complex processing tasks.
  • Memory: It comes equipped with 16KB of flash memory and 1KB of RAM, offering ample space for application code and data storage.
  • Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, and a 2-channel, 16-bit timer module, allow for precise timing operations and PWM control.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels enables the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • Communication Interfaces: The S9S08AW16AE0CLD supports a variety of communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allowing for easy integration with other devices and peripherals.
  • Input/Output: Up to 54 general-purpose input/output (GPIO) pins provide flexibility in interfacing with external hardware components.
  • Operating Voltage: The device operates at a voltage range of 2.7V to 5.5V, making it compatible with a broad spectrum of power supplies and ensuring energy-efficient operation.
  • Temperature Range: It is designed to function within an extended temperature range from -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: The microcontroller comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The S9S08AW16AE0CLD microcontroller is well-suited for a variety of applications, including but not limited to automotive systems, industrial control systems, home automation, and consumer electronics. Its robust feature set enables developers to create sophisticated and reliable systems with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1970 $51.1520
39+ $2.6232 $102.3048
60+ $2.5412 $152.4720
82+ $2.4592 $201.6544
106+ $2.3773 $251.9938
141+ $2.1314 $300.5274
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess