EN
  • EN
  • DE

TMS320C6204GHK200

Part No TMS320C6204GHK200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT HP 288-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 288-BGA Microstar (16x16)
Win Source Part Number 213151-TMS320C6204GHK200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6204GHK200 CAD Model

Description

The TMS320C6204GHK200 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), belonging to the TMS320C62x DSP generation. This powerful processor is designed to cater to a wide array of applications, ranging from telecommunications and digital imaging to industrial control and audio processing.

Key Features:

  • High-Speed Performance: With a clock speed of up to 200MHz, the TMS320C6204GHK200 delivers up to 1600 million instructions per second (MIPS), ensuring efficient processing for demanding applications.
  • Advanced Architecture: The device features a VelociTI™ advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, optimizing the throughput and computational power.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, including a 16KB L1 program cache, an 8KB L1 data cache, and a 256KB L2 unified mapped RAM/cache, which can be configured as mapped RAM, cache, or combinations of both.
  • External Memory Interface: The DSP supports a flexible external memory interface (EMIF) that provides a glueless connection to a variety of memory and peripheral devices.
  • High-Performance Bus Architecture: The TMS320C6204GHK200 features a high-bandwidth bus architecture with a 64-bit data path and 32-bit address path, providing efficient data transfer and addressing capabilities.
  • Robust Peripheral Set: This DSP includes a rich set of peripherals, such as a host-port interface, two multichannel buffered serial ports, and a 32-bit general-purpose timer, among others, to support a wide range of application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6204GHK200 offers several power-saving modes to reduce power consumption during idle or less active periods.

Applications:

The versatility of the TMS320C6204GHK200 makes it suitable for a variety of high-performance applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Digital Motor Control
  • Video and Image Processing
  • Instrumentation and Test Equipment

In conclusion, the TMS320C6204GHK200 from Texas Instruments is a robust and reliable DSP solution that provides a balance of performance, power efficiency, and flexibility, making it an ideal choice for engineers and developers working on advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess