EN
  • EN
  • DE

S912ZVMC12F2WKH

Part No S912ZVMC12F2WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935323729557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263686-S912ZVMC12F2WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F2WKH CAD Model

Description

Introducing the S912ZVMC12F2WKH Microcontroller from NXP

The S912ZVMC12F2WKH is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in automotive and industrial electronics. This powerful MCU is part of the 16-bit S12 MagniV product line, designed specifically for automotive and industrial applications where efficiency, reliability, and performance are paramount.

At the heart of the S912ZVMC12F2WKH is the HCS12 central processing unit, capable of reaching up to 25 MHz, which provides the computational power needed to handle complex operations in real-time. The MCU integrates a wealth of features including 12KB of RAM and 128KB of flash memory, offering ample space for application code and data storage. The flash memory is particularly robust, designed for high endurance and fast read access, ensuring reliable performance across the product's lifespan.

One of the standout features of the S912ZVMC12F2WKH is its advanced interrupt handling capabilities. The MCU boasts an enhanced interrupt controller that supports priority levels and helps to streamline the processing of multiple interrupt sources, making it an ideal choice for applications with high real-time demands.

The MCU is also equipped with a diverse set of peripherals. These include a 12-channel 10-bit analog-to-digital converter (ADC), multiple serial communication interfaces such as SCI, SPI, and I2C, and a CAN 2.0 A, B software compatible module. This rich peripheral set enables the S912ZVMC12F2WKH to connect and communicate with a wide range of external devices, sensors, and actuators.

For automotive applications, the S912ZVMC12F2WKH includes specific features such as an integrated voltage regulator and LIN physical layer, which simplifies power supply design and reduces system complexity and cost. Its robust design is also characterized by excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring reliable operation in the harsh environments typical of automotive applications.

With its advanced technology, comprehensive feature set, and commitment to reliability, the S912ZVMC12F2WKH from NXP is an exceptional choice for designers and engineers looking to develop sophisticated automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3446 $66.7230
11+ $10.9496 $120.4456
17+ $10.6073 $180.3241
23+ $10.2652 $236.0996
30+ $9.9230 $297.6900
39+ $8.8965 $346.9635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess