EN
  • EN
  • DE

S912ZVL64F0VFM

Part No S912ZVL64F0VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32QFN / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number S912
Other Names 935368228557
Standard Package 2,450
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263729-S912ZVL64F0VFM
Ultra Librarian 3D Model Ultra Librarian S912ZVL64F0VFM CAD Model

Description

NXP S912ZVL64F0VFM Microcontroller

The NXP S912ZVL64F0VFM is a high-performance microcontroller designed to cater to a broad range of applications, particularly in the automotive industry. This device is part of the S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, making it an ideal solution for compact and cost-sensitive automotive applications.

Key Features

  • Core: The S912ZVL64F0VFM boasts a 16-bit S12 core operating at up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64 KB of Flash memory and 4 KB of RAM, ensuring ample space for complex application code and data storage.
  • Integrated Analog Functions: The microcontroller includes an array of analog features such as a 12-bit analog-to-digital converter (ADC), an integrated voltage regulator, and a frequency modulated phase-locked loop (FMPLL) for reliable performance in noisy environments.
  • Communication Interfaces: It supports multiple communication protocols including CAN, LIN, and SPI, facilitating easy integration with automotive networks and sensor arrays.
  • Package: The device is available in an 80-pin LQFP package, which is designed for space-constrained applications without compromising on I/O capabilities.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, it ensures reliability and functionality under extreme conditions.

Applications

The S912ZVL64F0VFM is particularly suited for automotive applications such as body control modules, sensor clusters, and small engine control. Its robust design and integrated analog features also make it a good choice for industrial control systems and smart actuators.

Support and Development

NXP provides comprehensive support for the S912ZVL64F0VFM microcontroller, including development tools, software libraries, and reference designs. This support helps accelerate the development process, from initial prototyping to final product deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess