EN
  • EN
  • DE
  • IT

S9S08EL32F1CTJR

Part No S9S08EL32F1CTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S08
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311217-S9S08EL32F1CTJR
Ultra Librarian 3D Model Ultra Librarian S9S08EL32F1CTJR CAD Model

Description

Introducing the NXP S9S08EL32F1CTJR Microcontroller

The NXP S9S08EL32F1CTJR is a powerful and versatile microcontroller that serves as an integral part of various electronic applications. This microcontroller is part of NXP's S08 family, which is renowned for its high performance and reliability. The S9S08EL32F1CTJR is designed to meet the needs of a wide array of applications, ranging from industrial control systems to automotive modules, and consumer electronics.

Key Features

  • Core: The microcontroller is built around the S08 core, which operates at a maximum frequency of 40 MHz, providing a robust platform for executing complex tasks quickly and efficiently.
  • Memory: It comes equipped with 32KB of flash memory, ensuring ample space for application code storage, and 2KB of RAM for smooth data manipulation and processing.
  • I/O Options: The device offers a rich set of input/output options, including multiple general-purpose I/O pins that can be configured to interface with a multitude of peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports various communication protocols like SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy connectivity with other microcontrollers, sensors, and modules.
  • Temperature Range: The microcontroller is designed to operate within an extended temperature range, making it ideal for harsh environments.
  • Package: The S9S08EL32F1CTJR is available in a compact 48-pin LQFP (Low Profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The versatility of the S9S08EL32F1CTJR makes it an excellent choice for a plethora of applications. It's particularly well-suited for automotive control units, home automation systems, industrial automation, and smart sensing devices. Its robust ADC feature also makes it a favorite for medical devices and handheld instruments where precision and reliability are paramount.

Overall, the NXP S9S08EL32F1CTJR is a microcontroller that brings together performance, flexibility, and reliability, making it a go-to choice for engineers and developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess