The PT7M7435TAE from Diodes Incorporated is a highly reliable voltage supervisor integrated circuit (IC) designed to ensure stable and secure operation in electronic systems. This microprocessor supervisory circuit is engineered to monitor the system voltage and provide essential protective functions to safeguard against voltage fluctuations that could potentially harm circuitry or lead to system failures.
Key Features:
- Precision Monitoring: The PT7M7435TAE features precision voltage monitoring, ensuring that the system operates within safe voltage thresholds.
- Low Power Consumption: Designed for energy-efficient applications, this IC consumes minimal power, making it suitable for battery-operated devices.
- Power-On Reset Generator: The automatic power-on reset generator provides a reset signal to the microprocessor upon power-up, power-down, or brown-out conditions.
- Versatile Voltage Thresholds: It supports a wide range of voltage thresholds, catering to various application requirements.
- Manual Reset: A manual reset input is available, allowing for an external signal to initiate a system reset.
- Debounced TTL/CMOS-Compatible Outputs: The reset outputs are debounced and compatible with TTL and CMOS logic levels, ensuring clean signaling without false triggering.
Applications:
The PT7M7435TAE is versatile and can be employed in a broad spectrum of applications, including:
- Microprocessor/Microcontroller Systems
- Computers and Servers
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Embedded Systems
Technical Specifications:
| Parameter |
Value |
| Supply Voltage Range |
1.0V to 5.5V |
| Reset Threshold Voltage |
Adjustable via external resistors |
| Output Type |
Active-Low, Push-Pull |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOT-23 |
In summary, the PT7M7435TAE voltage supervisor IC from Diodes Incorporated is a critical component for systems that require consistent and reliable voltage monitoring. With its precision, low power consumption, and robust protective features, it stands out as an excellent choice for a wide array of electronic applications.