The Molex 54132-3062 is a Micro-Lock Plus Wire-to-Board Connector Header. This connector is engineered for secure mating retention, offering superior electrical contact reliability. It is designed to provide a robust and reliable connection in compact electronic applications. With a small footprint, it maximizes space utilization on printed circuit boards (PCBs).
Applications:
- Consumer Electronics
- Industrial Automation Equipment
- Medical Devices
- Automotive Electronics
- Robotics
Features:
- Micro-Lock Plus Design: Provides secure mating retention and prevents accidental disconnection.
- Wire-to-Board Connection: Enables reliable connection between wires and PCBs.
- Compact Footprint: Maximizes space utilization on PCBs.
- High Reliability: Ensures stable electrical contact even in harsh environments.
- Durable Construction: Withstands mechanical stress and vibration.
Benefits:
- Secure Connection: Prevents accidental disconnections, enhancing device reliability.
- Space Saving: Compact design allows for integration into small devices.
- Robust Performance: Reliable electrical contact ensures consistent performance.
- Easy Assembly: Simplifies the manufacturing process.
- Long-Term Reliability: Durable construction ensures long-term performance.
Additional Details:
The Molex 54132-3062 features a 3.00mm pitch. It is typically used for connecting power and signal wires to PCBs in various electronic devices. The housing material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. The contacts are made of a copper alloy with tin plating to ensure good electrical conductivity and corrosion resistance. This connector is designed for automated assembly processes to improve manufacturing efficiency.