EN
  • EN
  • DE

S912ZVL12F0CLC

Part No S912ZVL12F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 32LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935368931557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263726-S912ZVL12F0CLC
Ultra Librarian 3D Model Ultra Librarian S912ZVL12F0CLC CAD Model

Description

The NXP S912ZVL12F0CLC is a high-performance microcontroller designed to cater to the increasing demands of the automotive industry. This robust microcontroller is part of NXP's S12 MagniV portfolio, which is well-known for integrating a voltage regulator, CAN (Controller Area Network) physical layer, and other analog functionalities on a single chip. The S912ZVL12F0CLC is engineered to deliver exceptional efficiency and reliability for automotive control applications.

Key Features

  • Core: The device is built around the S12 core, which operates at up to 25 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 12 KB of RAM and 128 KB of flash memory, allowing for ample space for complex applications and software updates.
  • Timers: Multiple timing systems are included, such as a Real-Time Interrupt timer and a Periodic Interrupt Timer, which facilitate precise event scheduling and system management.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 16 channels enables accurate analog signal measurement, critical for sensor-based applications.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols including CAN, SPI, and SCI (UART), offering versatile connectivity options for in-vehicle networks.
  • Package: Housed in a compact 64-pin LQFP package, the S912ZVL12F0CLC is designed for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance under harsh environmental conditions.
  • Integrated Voltage Regulator: The inclusion of an integrated voltage regulator simplifies power supply design and enhances overall system robustness.

Applications

The S912ZVL12F0CLC is ideally suited for a range of automotive applications, such as body control modules, gateways, sensor nodes, and actuator controls. Its integration of analog components and digital control elements makes it a versatile choice for designers looking to streamline their automotive system architectures.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The S912ZVL12F0CLC microcontroller is no exception, with its design and manufacturing processes tailored to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess