EN
  • EN
  • DE

S912XET256BMAAR

Part No S912XET256BMAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932841-S912XET256BMAAR
Ultra Librarian 3D Model Ultra Librarian S912XET256BMAAR CAD Model

Description

NXP S912XET256BMAAR Microcontroller

The NXP S912XET256BMAAR is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. As part of the S12XE family of 16-bit microcontrollers, this device is built on the proven S12 technology, offering a perfect blend of performance, memory options, and peripheral set for a wide range of applications.

At the heart of the S912XET256BMAAR lies an HCS12X CPU core that can reach speeds of up to 50 MHz, providing the computational power necessary for complex tasks. The microcontroller comes equipped with 256 KB of Flash memory, ensuring ample space for application code and data storage. Additionally, it features 12 KB of RAM, which is essential for efficient data manipulation and task management.

This microcontroller's peripheral set includes a rich array of features to support various functionalities. It boasts an integrated MSCAN module, allowing for seamless connectivity within Controller Area Network (CAN) systems. This is particularly beneficial for automotive applications where reliable communication between different vehicle systems is critical.

The S912XET256BMAAR also provides an array of timers, including a 16-channel, 16-bit Timer/Pulse Width Modulator (TPM) module, which is incredibly useful for precise timing control and PWM applications. The inclusion of multiple Serial Communication Interface (SCI) modules makes serial data communication straightforward and adaptable to various protocols.

Safety and reliability are paramount in the design of the S912XET256BMAAR. It features a Memory Protection Unit (MPU) that enhances system integrity by preventing unauthorized access to memory regions. The microcontroller also includes a Frequency Modulated Phase-Locked Loop (FMPLL) clock multiplier, which provides a stable clock signal for accurate timing operations.

The device is packaged in an 80-pin QFP (Quad Flat Package), offering a compact footprint while still providing numerous I/O options for interfacing with sensors, actuators, and other electronic components. The S912XET256BMAAR operates within an extended temperature range, making it a reliable choice for harsh environments.

In summary, the NXP S912XET256BMAAR microcontroller is a powerful and dependable solution that brings together advanced CPU architecture, generous memory, and comprehensive peripherals to facilitate complex and secure applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess