EN
  • EN
  • DE
  • IT

MKE14F256VLH16

Part No MKE14F256VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 168MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE14F256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MKE14F256VLH16-ND, 935325983557, 568-14509
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885011-MKE14F256VLH16
Ultra Librarian 3D Model Ultra Librarian MKE14F256VLH16 CAD Model

Description

Product Overview: NXP MKE14F256VLH16 Microcontroller

The NXP MKE14F256VLH16 is a highly capable microcontroller designed to meet the needs of automotive and industrial applications. This microcontroller is part of the Kinetis E series and is built on the Arm® Cortex®-M4 core, offering a perfect blend of performance and power efficiency.

Key Features

  • CPU: Arm® Cortex®-M4 running at up to 72 MHz, with a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 256 KB flash memory and 32 KB RAM, providing ample space for complex applications and data buffering.
  • Communication Interfaces: Includes a range of options such as multiple SPI, I2C, and UART modules for versatile connectivity solutions.
  • Timers: Multiple flex timers, a real-time clock, and periodic interrupt timers to handle a wide array of timing tasks.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), a 12-bit DAC, and analog comparators for precise signal processing.
  • Digital Connectivity: General-purpose input/output (GPIO) ports with interrupt capabilities enable easy interfacing with external hardware.

Advanced Security and Safety Features

The MKE14F256VLH16 incorporates a range of security features to ensure the integrity and safe operation of your applications. These include a hardware CRC module for error checking, an external watchdog for system recovery, and a flash security module to protect intellectual property.

Robust Design for Harsh Environments

Designed to operate in challenging conditions, the MKE14F256VLH16 is specified for a wide temperature range and includes a power-on reset and low-leakage wake-up unit. Its robust design ensures reliable performance even in the face of environmental stressors.

Development Support

NXP offers comprehensive development support for the MKE14F256VLH16, including software libraries, development tools, and reference designs. This ensures a smooth development process from prototype to production, accelerating time-to-market for your products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess