EN
  • EN
  • DE

S912ZVC19F0MLF

Part No S912ZVC19F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 10x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14102, 935318326557, S912ZVC19F0MLF-ND
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932846-S912ZVC19F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F0MLF CAD Model

Description

NXP S912ZVC19F0MLF Microcontroller

The NXP S912ZVC19F0MLF is a high-performance microcontroller that is part of the S12 MagniV product line, designed to deliver exceptional efficiency and integration for automotive and industrial applications. This microcontroller integrates a sophisticated MCU with a voltage regulator, combining both analog and digital components on a single silicon die, which simplifies design and reduces system costs.

Key Features:

  • Core: The S912ZVC19F0MLF is built around a 16-bit S12 core, which operates at up to 25 MHz, providing a robust platform for complex and time-sensitive tasks.
  • Memory: It comes equipped with 192 KB of flash memory and 12 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Integrated Voltage Regulator: The inclusion of an integrated voltage regulator allows for a single supply voltage, simplifying power supply design and reducing the number of external components needed.
  • Advanced Timer: A comprehensive set of timers, including an 8-channel timer/PWM module, supports complex timing operations and pulse-width modulation for motor control and other precision tasks.
  • Analog Modules: The device features multiple analog modules, including a 10-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise measurement capabilities for sensor-based applications.
  • Communication Interfaces: A range of communication options is available, including SCI (UART), SPI, and CAN 2.0B modules, facilitating versatile connectivity options for various communication protocols.
  • Temperature Range: The microcontroller operates within an extended temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.
  • Packaging: The S912ZVC19F0MLF is available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications:

Thanks to its robust feature set and high level of integration, the S912ZVC19F0MLF is an excellent choice for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Motor control
  • Sensor management
  • Power management systems

With its combination of performance, integration, and versatility, the NXP S912ZVC19F0MLF microcontroller is designed to meet the demanding requirements of modern automotive and industrial applications, providing a reliable and cost-effective solution for system designers.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9722 $53.8332
14+ $7.3618 $103.0652
22+ $7.1318 $156.8996
29+ $6.9017 $200.1493
38+ $6.6717 $253.5246
51+ $5.9815 $305.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,528 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess