EN
  • EN
  • DE

5962-8409901VSA

Part No 5962-8409901VSA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8409901
Standard Package 2 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1218376-5962-8409901VSA
Ultra Librarian 3D Model Ultra Librarian 5962-8409901VSA CAD Model

Description

The 5962-8409901VSA, manufactured by Texas Instruments, is a high-performance, precision operational amplifier (op-amp) designed for a wide range of applications. This component is a part of the military-grade product line, ensuring reliability and durability even under the most demanding conditions.

Key Features

  • Temperature Range: The device operates over a military temperature range, making it suitable for high-reliability applications where temperature extremes are a factor.
  • Voltage Range: It features a wide supply voltage range, accommodating various power supply requirements for different systems.
  • Low Noise: The op-amp boasts low noise performance, which is crucial for high-fidelity and precision applications.
  • High Input Impedance: With a high input impedance, the device minimizes loading on the input signal source, preserving signal integrity.
  • Stable with High Capacitive Loads: The 5962-8409901VSA is designed to be stable even when driving high capacitive loads, ensuring consistent performance in complex circuits.

Applications

The robust nature of the 5962-8409901VSA makes it ideal for various applications, particularly in sectors that require high reliability such as:

  • Aerospace and Defense Systems
  • Satellite and Spacecraft Electronics
  • Precision Instruments
  • Test and Measurement Equipment
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 5962-8409901VSA is no exception. As a military-grade product, it has undergone rigorous testing to meet stringent standards for performance and reliability. This ensures that the device performs consistently over time and under various environmental conditions.

Technical Specifications

Parameter Value
Temperature Range Military (-55°C to +125°C)
Voltage Range Wide Range
Noise Performance Low
Input Impedance High
Capacitive Load Tolerance High

For detailed specifications and application support, customers should refer to the official Texas Instruments datasheet for the 5962-8409901VSA.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess