EN
  • EN
  • DE

S908AZ60AH3CFUE

Part No S908AZ60AH3CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP / HC08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tray
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 15x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number S908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-S908AZ60AH3CFUE,935314107557,NXPNXPS908AZ60AH3CFUE
Standard Package 420
Win Source Part Number 975298-S908AZ60AH3CFUE
Ultra Librarian 3D Model Ultra Librarian S908AZ60AH3CFUE CAD Model

Description

The NXP S908AZ60AH3CFUE is a robust and versatile microcontroller designed to cater to a wide range of applications that require efficient power management, precise analog functionalities, and reliable communication features. This microcontroller is part of NXP's S08 family, which is renowned for its high-performance and low-power operation.

At the heart of the S908AZ60AH3CFUE is an 8-bit S08 central processing unit (CPU), which delivers a perfect balance between speed and power consumption. With a maximum CPU frequency of 40 MHz, it is capable of executing intricate tasks swiftly, making it ideal for time-sensitive applications. The device operates at a voltage range of 2.7V to 5.5V, providing flexibility in different power environments and ensuring consistent performance even under varying power conditions.

The microcontroller comes with 60KB of flash memory, which is ample space for storing application code and data. The inclusion of 2KB of RAM further enhances its ability to handle complex operations and multitasking without a hitch. Flash memory programming is made easy with the onboard background debugging system, which allows for in-circuit programming and debugging without the need for additional equipment.

For connectivity, the S908AZ60AH3CFUE is equipped with multiple communication interfaces, including a Serial Communications Interface (SCI) and a Serial Peripheral Interface (SPI). These interfaces enable the microcontroller to connect with other peripherals and microcontrollers, facilitating data exchange and expanding the system's capabilities.

Analog features are also a standout in this microcontroller. It features an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for various sensors and inputs. The inclusion of an analog comparator allows for easy implementation of threshold detection, which can be critical in control systems.

The S908AZ60AH3CFUE is designed with reliability in mind, incorporating features such as a watchdog timer and a clock monitor, which help in maintaining system integrity. Its robust design and comprehensive feature set make it an excellent choice for applications in automotive control, industrial automation, consumer electronics, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess