EN
  • EN
  • DE

DS1803Z-100+

Part No DS1803Z-100+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Part Number Series DS1803
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810906-DS1803Z-100+
Ultra Librarian 3D Model Ultra Librarian DS1803Z-100+ CAD Model

Description

The DS1803Z-100+ is a versatile, digitally-controlled potentiometer designed and manufactured by Maxim Integrated. This high-quality component is engineered to provide precise variable resistance adjustments within electronic circuits. The DS1803Z-100+ is ideally suited for applications requiring a reliable and easy-to-adjust method for tuning and calibration without the need for mechanical potentiometers.

Key Features:

  • Resistance Range: The device offers a resistance range of 0 to 100kΩ, allowing for fine-tuning across a wide spectrum of resistance values.
  • Dual Potentiometer: Equipped with two potentiometers, it enables control over two separate channels, making it highly adaptable for various dual-channel applications.
  • Resolution: The DS1803Z-100+ features a resolution of 256 positions, providing smooth and precise adjustments to the resistance level.
  • Interface: It incorporates a 2-wire serial interface, ensuring compatibility with most microcontrollers and enabling easy integration into digital systems.
  • Voltage Range: The potentiometer operates within a 2.7V to 5.5V supply voltage range, making it suitable for both low and standard voltage operations.
  • Nonvolatile Memory: User settings are stored in nonvolatile memory (EEPROM), ensuring resistance settings are preserved even after power is removed.
  • Package: The component comes in a compact surface-mount SOIC-14 package, optimizing board space and facilitating automated assembly processes.

Applications:

The DS1803Z-100+ is an excellent choice for a variety of applications, including:

  • Audio equipment volume and tone control
  • Calibration and trimming systems
  • Feedback circuitry adjustment
  • Automotive electronics customization
  • Data acquisition systems

With its robust design and flexible features, the DS1803Z-100+ from Maxim Integrated stands out as a top choice for designers and engineers looking for a reliable digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess