EN
  • EN
  • DE

39-28-1183

Part No 39-28-1183
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 39-28-1183 Molex Headers & Wire Housings 18 CKT VERT HEADER datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 18 Position
Pitch 4.2 mm (0.165 in)
Number of Rows 2 Row
Row Spacing 4.2 mm (0.165 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 3.5 mm (0.138 in)
Series 5566
Tradename Mini-Fit Jr.
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 9 A
Flammability Rating UL 94 V-2
Housing Color Natural
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 150
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 39281183 5566-18A 0039281183
Unit Weight 0.167022 oz
Ultra Librarian 3D Model Ultra Librarian 39-28-1183 CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895
Samtec Inc.
Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Lowest to $10.6054
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Molex, LLC
Headers & Wire Housings 10 CKT VERT HEADER
Lowest to $5.0618
Molex, LLC
Headers & Wire Housings BOX HDR 3 PIN
Lowest to $0.8357

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess