EN
  • EN
  • DE

S32K344EHT1MPBST

Part No S32K344EHT1MPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K344, 4MB FLASH, ARM M7 LOCKS / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
REACH Status REACH Unaffected
Win Source Part Number 1355898-S32K344EHT1MPBST
Ultra Librarian 3D Model Ultra Librarian S32K344EHT1MPBST CAD Model

Description

The NXP S32K344EHT1MPBST is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S32K3 family, which is renowned for its robust architecture, high performance, and exceptional reliability. The S32K344EHT1MPBST is engineered to support complex and safety-critical tasks, making it an ideal choice for developers looking to create advanced systems that require real-time processing and high levels of functional safety.

Key Features

  • Core: ARM Cortex-M7 running at up to 240 MHz, providing the computational power necessary for intensive applications.
  • Memory: Equipped with 2MB of Flash memory and 512KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Functional Safety: Designed to meet ISO 26262 standards, making it suitable for safety-critical automotive applications up to ASIL B.
  • Communication Interfaces: Includes multiple communication peripherals such as CAN FD, LIN, SPI, and Ethernet for versatile connectivity options.
  • Advanced Analog Features: Comes with high-resolution Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and multiple timer units for precise control and measurement tasks.
  • Temperature Range: Operational across an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the S32K344EHT1MPBST makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, advanced driver-assistance systems (ADAS), and body electronics. Its high level of integration and safety features also make it an excellent choice for industrial automation, including robotics, motor control, and process control systems.

Conclusion

With its advanced features and compliance with industry safety standards, the NXP S32K344EHT1MPBST microcontroller is a top-tier solution for developers seeking performance, safety, and flexibility. Its robust design and comprehensive set of peripherals enable the creation of sophisticated and reliable systems that can withstand the challenges of modern automotive and industrial environments.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3882 $73.1646
5+ $20.0109 $100.0545
8+ $19.3855 $155.0840
11+ $18.7602 $206.3622
14+ $18.1349 $253.8886
19+ $16.2588 $308.9172
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess