EN
  • EN
  • DE

PXLS80322AESR2

Part No PXLS80322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS80322
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346577-PXLS80322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80322AESR2 CAD Model

Description

The PXLS80322AESR2 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive and secure connectivity. This advanced MCU is designed to offer a high level of integration to support the complex demands of modern embedded systems. It is particularly suited for applications in the automotive industry, including body electronics, sensor fusion, and advanced driver-assistance systems (ADAS).

Key Features:

  • Advanced Architecture: At the core of PXLS80322AESR2 lies a powerful and efficient processing unit capable of handling intensive tasks with ease. It is built on a robust architecture that ensures reliable performance in critical applications.
  • Connectivity: This MCU boasts a range of connectivity options, including CAN, LIN, and Ethernet interfaces, which facilitate easy integration into existing automotive networks.
  • Memory: With ample built-in memory, the PXLS80322AESR2 is equipped to store complex software applications and manage large data sets without compromising on speed or reliability.
  • Security: NXP understands the importance of security in the automotive sector. The PXLS80322AESR2 comes with advanced security features to protect against unauthorized access and ensure the integrity of the system.
  • Power Efficiency: Energy efficiency is a critical aspect of modern electronics. The PXLS80322AESR2 is designed to deliver high performance while maintaining low power consumption, making it ideal for energy-sensitive applications.

Applications:

The versatility of the PXLS80322AESR2 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive body control modules
  • Advanced driver-assistance systems (ADAS)
  • Sensor fusion applications
  • Industrial control systems
  • Smart home automation

Conclusion:

With its robust feature set, the PXLS80322AESR2 from NXP is an excellent choice for developers looking to create sophisticated and secure embedded systems. Its advanced capabilities ensure that it can meet the rigorous demands of the automotive industry, while its power efficiency and connectivity options make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess