ON Semiconductor CAT5112VI-50 Digital Potentiometer
The CAT5112VI-50 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer, commonly referred to as a digipot, is an integrated circuit that mimics the analog functionality of a traditional potentiometer, providing precise voltage control and adjustment through digital signals.
As a member of the CAT5112 series, the CAT5112VI-50 offers a single digitally controlled potentiometer with 256 positions, allowing for fine-tuned adjustments to the resistance value. It operates with a nominal resistance of 50 kΩ, making it suitable for a wide range of applications that require precise control over voltage and current parameters.
The device is built with volatile memory, meaning it will return to its default state upon power cycling. This characteristic is particularly useful in applications where a known default configuration is required on startup. The CAT5112VI-50 is also designed to be robust, withstanding harsh industrial environments and ensuring long-term reliability and performance.
With an operating voltage range of 2.5V to 6V, this digital potentiometer is versatile and can be integrated into various electronic systems. It is commonly used in applications such as calibration control, equipment trimming, gain adjustment in amplifiers, and as a replacement for mechanical potentiometers where digital control is preferred.
The CAT5112VI-50 features a simple up/down interface for resistance changes, which can be controlled through microprocessors or other digital interfaces. This user-friendly interface allows for easy integration into existing designs without the need for complex programming or additional hardware.
ON Semiconductor has packaged the CAT5112VI-50 in a compact 8-pin TSSOP, providing a space-saving solution for systems where board real estate is at a premium. The small footprint does not compromise its performance or durability, making it an excellent choice for both prototyping and mass production.
In summary, the CAT5112VI-50 from ON Semiconductor is a reliable and precise digital potentiometer that offers electronic designers a digitally controlled variable resistance solution. Its robustness, ease of use, and compact design make it an ideal choice for a multitude of applications requiring precise voltage adjustments and control.