EN
  • EN
  • DE

PXLS70522AESR2

Part No PXLS70522AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED YZ ACCELEROMETER / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS70522
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346360-PXLS70522AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS70522AESR2 CAD Model

Description

The PXLS70522AESR2 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry. This powerful and versatile MCU is designed to meet the needs of a wide range of applications, including automotive, industrial control, and the Internet of Things (IoT).

Key Features

  • Advanced Architecture: At the core of the PXLS70522AESR2 lies an advanced ARM Cortex-M0+ processor, which provides a perfect balance between energy efficiency and processing power. This makes it an ideal choice for applications that require a compact MCU with low power consumption.
  • Enhanced Connectivity: The MCU comes equipped with multiple communication interfaces, including CAN, SPI, I2C, and UART, enabling it to easily connect with other devices and form the backbone of complex systems.
  • Robust Security: Security is a top priority for NXP, and the PXLS70522AESR2 reflects this with its integrated security features that protect against unauthorized access and ensure data integrity.
  • Generous Memory: With ample onboard memory, including flash and SRAM, this MCU can handle sophisticated programs and data-intensive operations without the need for external memory components.
  • Flexible Power Management: The PXLS70522AESR2 is designed with power efficiency in mind, featuring flexible power management options that help reduce power consumption during idle or low-activity periods.

Applications

The versatility of the PXLS70522AESR2 makes it suitable for a wide array of applications. In automotive systems, it can manage sensor data, control actuators, and enable communication between different vehicle modules. For industrial applications, it can be the core of control systems, handling process automation with precision. Moreover, in IoT devices, its low power consumption and connectivity features make it an excellent choice for smart sensors and connected gadgets.

Conclusion

The NXP PXLS70522AESR2 microcontroller is a compact, powerful, and secure MCU that offers a wealth of features for developers looking to create advanced and reliable systems. With its robust design and comprehensive set of peripherals, it stands as a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Memsic Inc.
Accelerometer Axis
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess