EN
  • EN
  • DE

FST3257QSC

Part No FST3257QSC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2:1 Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX QUAD 2:1 TTL 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number 3257
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1176065-FST3257QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3257QSC CAD Model

Description

The FST3257QSC from ON Semiconductor is a high-performance, dual 4:1 multiplexer/demultiplexer bus switch designed for switching applications in high-speed digital systems. This device offers low on-resistance and low capacitance, which allows for minimal propagation delay and reduced noise generation, making it an ideal choice for a wide range of applications including signal gating, data switching, and multiplexing.

Key Features

  • Low Power Consumption: The FST3257QSC operates with very low quiescent power, which makes it suitable for power-sensitive applications.
  • High Bandwidth: With a bandwidth that exceeds 200MHz, this switch can handle high-speed signals without significant distortion or attenuation.
  • Bi-Directional Switching: It can be used for both multiplexing and demultiplexing, providing flexibility in signal routing.
  • 5Ω Switch Connection: The low on-resistance ensures minimal signal loss and voltage drop across the switch.
  • Zero Bounce in Flow-Through Mode: The device provides clean, bounce-free switching in a flow-through architecture.
  • Compatibility: It is compatible with various logic levels, from 5V TTL to 3.3V CMOS.

Applications

The FST3257QSC is versatile and can be used in numerous applications, such as:

  • Hot-swapping and hot-docking
  • Signal gating
  • Backplane interfacing
  • Bus isolation and switching
  • Clock and data multiplexing
  • Networking and telecommunications
  • High-speed data transmission systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FST3257QSC is no exception. It is manufactured in compliance with the highest industry standards, ensuring reliability and performance in the most demanding environments.

Product Specifications

For detailed technical specifications, please refer to the FST3257QSC datasheet, which provides comprehensive information on the device's electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate design-in processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess