EN
  • EN
  • DE
  • IT

PXLS63130AESR2

Part No PXLS63130AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description PSI5 PROTOCOL Z 1 AXIS ACCELERO / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS63130
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346523-PXLS63130AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS63130AESR2 CAD Model

Description

The PXLS63130AESR2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its exceptional performance and versatility. This advanced MCU is designed to cater to a wide range of applications, including automotive, industrial control, Internet of Things (IoT), and various embedded systems.

Key Features

  • Core: At the heart of the PXLS63130AESR2 is a powerful and efficient ARM Cortex-M3 processor, which provides a perfect balance between performance and power consumption. The core runs at a high clock speed, enabling the MCU to handle complex tasks with ease.
  • Memory: This MCU comes with an ample amount of integrated memory, including both flash and SRAM, which allows for robust and reliable storage of application code and data.
  • Connectivity: With a range of communication interfaces such as SPI, I2C, UART, and CAN, the PXLS63130AESR2 offers excellent connectivity options for various peripherals and other MCUs, making it ideal for networked applications.
  • Power Efficiency: Designed with power efficiency in mind, this MCU features multiple power-saving modes, which help to reduce power consumption in idle or low-activity states, thus extending the battery life of portable devices.
  • Analog Features: The device includes an array of analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and comparators, providing the flexibility to interface with a wide range of sensors and other analog components.
  • Security: Security is a top priority in modern electronics, and the PXLS63130AESR2 addresses this need with integrated security features that help protect against unauthorized access and ensure data integrity.
  • Package: Encased in a robust package, the MCU is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

The PXLS63130AESR2 is a versatile MCU that can be used in a multitude of applications. Its robust design and comprehensive feature set make it particularly well-suited for automotive applications such as engine control units, body electronics, and infotainment systems. In the industrial sector, it can be utilized for automation control systems, robotics, and smart sensors. For IoT applications, its connectivity features and power efficiency make it an ideal choice for smart home devices, wearables, and wireless sensors.

Overall, the PXLS63130AESR2 from NXP is a highly capable MCU that offers a perfect blend of performance, power efficiency, and security, making it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess