EN
  • EN
  • DE

PXAG30KFA,512

Part No PXAG30KFA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 124325-PXAG30KFA,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXAG30KFA,512 CAD Model

Description

The PXAG30KFA,512 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of performance, reliability, and energy efficiency. This robust MCU is part of NXP's acclaimed S32K product line, engineered to meet the stringent requirements of modern embedded systems.

Key Features

  • Advanced Core: At the heart of the PXAG30KFA,512 is an ARM Cortex-M0+ core, providing a perfect balance between power consumption and processing capability, with a maximum frequency of 48 MHz.
  • Memory: The device boasts 512 KB of flash memory and 32 KB of RAM, ensuring ample space for complex applications and efficient multitasking.
  • Connectivity: With multiple communication interfaces including CAN, LIN, and SPI, this MCU provides versatile options for networking and data transfer within automotive systems.
  • Analog Features: It includes a 12-bit ADC with multiple channels, enabling precise measurement of analog signals, crucial for sensor data acquisition and control tasks.
  • Timers and Control: The MCU is equipped with a variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and a Motor Control Timer (FlexTimer), to handle a wide range of timing and control operations.
  • Low Power Modes: Designed to optimize power consumption, the PXAG30KFA,512 supports multiple power-saving modes, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments encountered in automotive and industrial settings.

Applications

The PXAG30KFA,512 is tailored for a variety of applications, including but not limited to body electronics, sensor fusion, motor control units, and general-purpose automotive control. Its robust architecture ensures reliable performance in systems that must operate continuously in demanding conditions.

Quality and Support

NXP is known for its commitment to quality and long-term support. The PXAG30KFA,512 is backed by comprehensive documentation, development tools, and a strong community of developers and engineers, making it a trustworthy choice for your next high-performance embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess