EN
  • EN
  • DE

MAX3490AEGSA

Part No MAX3490AEGSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703306-MAX3490AEGSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3490AEGSA CAD Model

Description

The MAX3490AEGSA from Maxim Integrated is a sophisticated half-duplex RS-485/RS-422 transceiver optimized for high-speed communication up to 10Mbps. This device is designed to facilitate robust data transmission over long distances and in noisy environments, making it an exemplary choice for industrial, network, and automation applications.

Key Features

  • High-Speed Operation: Capable of 10Mbps data rates, this transceiver can handle high-speed data communication with ease.
  • Reduced Power Consumption: With a low quiescent current of 600µA, the MAX3490AEGSA is an energy-efficient solution for systems where power conservation is critical.
  • Wide Voltage Range: The device operates from a single 3.3V to 5V power supply, providing flexibility for various power environments.
  • Extended Temperature Range: The transceiver is rated for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Fail-Safe Receiver: The fail-safe feature guarantees a known output state (logic high) on the receiver (RO) if the inputs are open, shorted, or idle, enhancing the system's reliability.
  • Hot-Swap Capability: The inclusion of a hot-swap feature allows for live insertion and removal of the transceiver without causing glitches on the bus.
  • ESD Protection: Integrated ESD protection circuitry shields the transceiver from electrostatic discharges, ensuring robustness and longevity.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

The MAX3490AEGSA is available in a compact 8-pin SOIC package, which makes it suitable for space-constrained applications. Its balanced driver and receiver characteristics comply with the RS-485 and RS-422 standards, allowing for interoperability with other compliant devices within a network. Whether you are designing a new system or upgrading an existing one, the MAX3490AEGSA provides a reliable and efficient communication backbone.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3506 $50.2590
37+ $2.7492 $101.7204
57+ $2.6633 $151.8081
78+ $2.5774 $201.0372
101+ $2.4915 $251.6415
135+ $2.2337 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess