EN
  • EN
  • DE

AD534KH

Part No AD534KH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD534
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553474-AD534KH
Ultra Librarian 3D Model Ultra Librarian AD534KH CAD Model

Description

The AD534KH is a high-performance, precision integrated circuit multiplier from Analog Devices Inc. Renowned for its exceptional accuracy and versatility, this device is designed to offer a superior solution for a wide range of applications, including analog computation, signal processing, and automatic gain control systems.

Key Features

  • High Precision: The AD534KH boasts excellent nonlinearity specifications of 0.1% max on the K grade, ensuring high accuracy in multiplication, division, and other complex mathematical operations.
  • Wide Dynamic Range: It offers a dynamic range of 100 dB, making it suitable for processing signals with a wide range of amplitudes without signal degradation.
  • Low Noise: With a low noise characteristic, this device maintains signal integrity, which is critical for high-fidelity applications.
  • Monolithic Construction: The monolithic construction of the AD534KH ensures high reliability and stability over temperature variations, which is essential for precision applications.
  • Flexible Power Supply: It can operate from dual power supplies of up to ±18 V or a single supply of up to 36 V, providing versatility in different circuit configurations.

Applications

  • Analog Computations
  • Signal Processing Circuits
  • Automatic Gain Control Systems
  • Voltage-Controlled Amplifiers
  • Function Generators
  • Four-Quadrant Multipliers

Product Specifications

Parameter Value
Nonlinearity 0.1% max (K grade)
Dynamic Range 100 dB
Power Supply ±18 V or 36 V single
Package Metal Can

The AD534KH represents Analog Devices Inc.'s commitment to providing high-quality, precision components that meet the rigorous demands of modern electronic systems. Its robust feature set and impressive specifications make it an excellent choice for professionals seeking reliable and accurate analog processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess