EN
  • EN
  • DE
  • IT

TPS71713DCKT

Part No TPS71713DCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1.3V
Voltage Dropout (Maximum) 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 100μA
PSRR 70dB ~ 45dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1273144-TPS71713DCKT
Manufacturer Homepage www.ti.com
Family Name TPS71713
Introduction Date October 30, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71713DCKT CAD Model

Description

TPS71713DCKT - Voltage Regulator IC from Texas Instruments

The TPS71713DCKT is a high-performance, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This regulator is ideal for sensitive applications that require a consistent power supply with minimal noise and power consumption.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.3V, suitable for powering advanced microcontrollers, analog circuits, and other digital ICs that require a stable voltage supply.
  • High Accuracy: With an impressive accuracy of 2%, the TPS71713DCKT ensures a reliable and consistent voltage supply, which is crucial for maintaining the performance of precision components.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • High PSRR: The high power supply rejection ratio (PSRR) of the TPS71713DCKT minimizes the amount of power supply noise reaching the output, thereby providing a cleaner voltage for noise-sensitive circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • Small Form Factor: The IC comes in a compact SC-70 package, which is perfect for space-constrained applications.

Applications:

The TPS71713DCKT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Medical equipment
  • Power management for DSPs and microcontrollers

With its stable output, high accuracy, and low power consumption, the TPS71713DCKT from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7281 $51.8430
75+ $1.4180 $106.3500
110+ $1.3737 $151.1070
155+ $1.3294 $206.0570
195+ $1.2850 $250.5750
265+ $1.1521 $305.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess