EN
  • EN
  • DE

LPC55S06JHI48QL

Part No LPC55S06JHI48QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196821-LPC55S06JHI48QL
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC55S0x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian LPC55S06JHI48QL CAD Model

Description

NXP LPC55S06JHI48QL Microcontroller

The NXP LPC55S06JHI48QL is a robust, high-performance microcontroller designed to meet the needs of a wide range of industrial, consumer, and IoT applications. This powerful MCU is part of the LPC5500 series, which is renowned for its exceptional efficiency, security features, and processing capabilities.

At the heart of the LPC55S06JHI48QL is a 150 MHz Arm Cortex-M33 dual-core processor, which includes an Arm TrustZone technology for advanced security. The dual-core configuration allows for simultaneous execution of high-level code and real-time tasks, ensuring efficient operation and improved system response times.

This microcontroller comes equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for application code and data storage. The flash memory incorporates a unique accelerator that enables execution from flash at high speeds without the need for wait states, increasing the overall system performance.

The LPC55S06JHI48QL offers a wide range of connectivity options, including high-speed USB, CAN FD, and multiple serial interfaces (SPI, I2C, USART). These interfaces facilitate easy integration into various systems and ensure compatibility with a multitude of peripheral devices.

Security is a cornerstone of the LPC55S06JHI48QL design. It features hardware-based cryptographic accelerators, secure boot, and secure debug functionalities to protect against unauthorized access and ensure the integrity of the system. This makes it an ideal choice for applications where data security and privacy are paramount.

For developers, NXP provides comprehensive software support through the MCUXpresso Software and Tools, which include an SDK, IDE, and configuration tools. These resources help to streamline the development process, from initial prototyping to final product deployment.

In summary, the NXP LPC55S06JHI48QL microcontroller is a versatile and secure solution for developers looking to create sophisticated and reliable products. With its powerful dual-core processor, extensive memory resources, multiple connectivity options, and robust security features, it stands out as a top choice for a variety of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
9+ $11.8801 $106.9209
14+ $11.5088 $161.1232
18+ $11.1376 $200.4768
24+ $10.7663 $258.3912
32+ $9.6526 $308.8832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess