Product Overview: Texas Instruments ISO7762FDW
The ISO7762FDW is a state-of-the-art, six-channel digital isolator from Texas Instruments, designed with the intent of providing robust communication and signal integrity in harsh industrial environments. This high-performance product is a part of the ISO776x family, offering exceptional isolation capabilities for systems where the electrical noise can cause data corruption or damage sensitive circuitry.
Key Features
- Isolation Channels: The device features six independent isolation channels with four forward and two reverse-direction channels.
- High Isolation Voltage: It offers an isolation voltage of 5000 Vrms for 1 minute per UL and 4242 VPK per VDE.
- Robust Electromagnetic Compatibility (EMC): The ISO7762FDW is designed for high immunity to electromagnetic interference (EMI) and low emissions, minimizing the impact of high-voltage transients on sensitive circuits.
- Signaling Rate: The device supports data rates up to 100 Mbps, ensuring fast and reliable data transfer for time-critical applications.
- Low Power Consumption: It is optimized for low power operation, making it suitable for energy-sensitive applications.
- Wide Temperature Range: The operating temperature range of -40°C to +125°C allows for use in extreme environmental conditions.
Applications
The ISO7762FDW is ideal for a variety of applications that require high-isolation, such as:
- Industrial automation and control systems
- Medical equipment with patient electrical isolation
- Isolated fieldbus communication interfaces
- Motor control circuits
Package and Quality
This device is offered in a compact 16-pin SOIC (FDW) package, making it suitable for space-constrained applications. The ISO7762FDW is also characterized for enhanced system-level ESD performance, providing increased reliability and longevity in the field. It is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and performance.