EN
  • EN
  • DE

PTN3360DSS

Part No PTN3360DSS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 354429-PTN3360DSS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3360DSS CAD Model

Description

The PTN3360DSS is a high-performance, DisplayPort to LVDS bridge device from NXP Semiconductors. This compact and efficient integrated circuit is designed to connect the DisplayPort outputs of applications processors or graphics processors to the LVDS inputs of display panels. It's an ideal solution for a range of applications, including notebooks, all-in-one PCs, monitors, and industrial PCs that require a seamless link between DisplayPort-enabled sources and LVDS display interfaces.

Key Features

  • DisplayPort 1.1a Compliant: The PTN3360DSS adheres to the DisplayPort 1.1a standard, ensuring compatibility with a wide range of DisplayPort sources.
  • High-Resolution Support: It supports display resolutions up to 1920x1200 (WUXGA) at 60Hz, making it suitable for high-definition displays.
  • LVDS Interface: The device provides a dual-channel LVDS output, which is capable of driving large display panels that require high data rates.
  • Color Depth: It supports 18-bit and 24-bit LVDS data formats, allowing for rich and vibrant color representation on the connected display.
  • Advanced Power Management: PTN3360DSS features advanced power management capabilities, including power-down modes and an auxiliary power supply input for ultra-low power operation.
  • EDID Support: The built-in EDID RAM ensures that the DisplayPort source can retrieve the display's characteristics for optimal configuration.
  • Plug and Play: The device is designed for easy integration, requiring minimal external components for a plug-and-play experience.

Applications

The PTN3360DSS is versatile and can be used in various devices that require a bridge between DisplayPort and LVDS. Its primary applications include:

  • Notebook PCs
  • All-in-One PCs
  • Standard and Industrial Monitors
  • Industrial PCs and Displays

Package and Availability

The PTN3360DSS is offered in a compact HVQFN32 package, making it suitable for space-constrained applications. It is available through NXP's distribution channels, ensuring easy procurement for product development and mass production.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess