Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 50mm L x 50mm H
Width 15.00mm
Air Flow 16.2 CFM (0.454m³/min)
Static Pressure 0.315 in H2O (78.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 36.0dB(A)
Power (Watts) 1.56 W
RPM 6400 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.071 lb (32.21 g)
Current Rating (Amps) 0.130A
Voltage Range 7 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368422-AFB0512HHB
Ultra Librarian 3D Model Ultra Librarian AFB0512HHB CAD Model

Description

The AFB0512HHB is a DC brushless fan manufactured by Delta Electronics.

  • Series: AFB
  • Size: 50mm x 50mm
  • Rated Voltage: 12VDC
  • Current Rating: 0.130A
  • Power Consumption: 1.56W
  • Bearing Type: Ball Bearing
  • Rated Lifetime: 70,000 hours @ 40°C
  • Protection: Locked Rotor Protection
  • Air Flow: 16.2 CFM (0.454m³/min)
  • Static Pressure: 0.315 in H2O (78.5 Pa)
  • Noise Level: 36.0dB(A)
  • Maximum Speed: 6400 RPM

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X13MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHC
Delta Electronics
FAN AXIAL 92X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0924SH-A
CUI Inc.
FAN AXIAL 120X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 104.6 CFM (2.93m³/min) 3 Wire Leads
Need more? Email Us
ECAD model for CFM-A225B-230-438-20
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 151.9 CFM (4.25m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for AFB1224SHE
Delta Electronics
FAN AXIAL 50X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0524HHB
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for FFB1224EHE
Delta Electronics
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
ECAD model for EFB0424VHD
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE
Lowest to $17.2928
ECAD model for AFB1212HH-F00
ebm-papst
FAN AXIAL 60X15MM 24VDC WIRE
Lowest to $49.2414
ECAD model for 614F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention