EN
  • EN
  • DE

PTN3331D,112

Part No PTN3331D,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DRVR HI-SPD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 004461-PTN3331D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3331D,112 CAD Model

Description

Product Overview: PTN3331D,112 by NXP Semiconductors

The PTN3331D,112 is a high-performance interface IC produced by NXP Semiconductors, a leader in the electronics industry. This product is specifically designed to facilitate reliable, high-speed communication between systems. It is particularly well-suited for applications requiring HDMI (High-Definition Multimedia Interface) to DVI (Digital Visual Interface) level shifting functionality.

Key Features

  • HDMI 1.4 Compliant: The PTN3331D,112 supports HDMI 1.4 specifications, ensuring compatibility with a wide range of multimedia devices.
  • DVI Level Shifting: It provides seamless level shifting for DVI signals, making it versatile for use in various digital video applications.
  • High Bandwidth: With a high bandwidth capacity, it can handle the demands of high-resolution video without compromising quality.
  • Low Power Consumption: Designed for efficiency, the PTN3331D,112 minimizes power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: The device comes in a compact package, allowing for integration into space-constrained designs without sacrificing performance.

Applications

The PTN3331D,112 is ideal for a variety of applications where digital video signal integrity and compatibility are critical. It is commonly used in:

  • Consumer electronics such as TVs, monitors, and projectors
  • Professional AV equipment
  • Personal computers and laptops
  • Video game consoles
  • Interface converters and adapters

Technical Specifications

The PTN3331D,112 boasts an array of technical specifications that make it a robust choice for digital video interface needs:

  • Supply Voltage: Operates at a standard supply voltage, ensuring easy integration with other components.
  • Operating Temperature: Designed to function across a wide range of temperatures, providing reliability under various environmental conditions.
  • Compliance: Meets regulatory standards for electronic components, ensuring safety and reliability.

In conclusion, the PTN3331D,112 from NXP Semiconductors is a top-tier solution for HDMI to DVI level shifting applications, offering high performance, versatility, and reliability. Its compliance with HDMI 1.4 standards and low power consumption makes it an excellent choice for developers and manufacturers looking to create high-quality multimedia systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess