EN
  • EN
  • DE

ESP4836

Part No ESP4836
Manufacturer Hammond Manufacturing
Catalog Box Components
Description SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series Eclipse
Type Panel, Inner
Features Hinged
For Use With/Related Products Eclipse Series
Dimension 48.000" L x 36.000" W (1219.20mm x 914.40mm)
Color White
Material Metal, Steel
Win Source Part Number 795256-ESP4836
Popularity Medium
Supply and Demand Status Balance
Family Name ESP4836
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESP4836 CAD Model

Description

The Hammond Manufacturing ESP4836 Eclipse Series Panel is a high-quality enclosure designed for use with electronic components.

  • Material: Metal and steel
  • Color: White
  • Design: Hinged
  • Dimensions: 48.000" L x 36.000" W (1219.20mm x 914.40mm)
  • Series: Eclipse
  • Introduction Date: May 31, 2005
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Phoenix Contact
TERMINAL POINTS FILLER PLUG
Need more? Email Us
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
Hammond Manufacturing
PANEL STEEL SWING 30X20" WHT / Swing Panel, Steel, White, 17.79In Length, 27.75In Depth, 0.62In Height
Need more? Email Us
ON Semiconductor
Need more? Email Us
TE Connectivity
ENCL LDG-A 30 COVER
Need more? Email Us
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
Schroff
FRNT PNL AMC MTCA RC1.2 3LED
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess