EN
  • EN
  • DE

CD54HCT123F3A

Part No CD54HCT123F3A
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description HIGH SPEED CMOS LOGIC DUAL RETRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 27 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577318-CD54HCT123F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT123F3A CAD Model

Description

The CD54HCT123F3A is a high-performance, CMOS logic dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to operate with a 5V power supply and is part of the HCT (High-Speed CMOS Logic) family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V
  • Output Current: Capable of driving 15 LSTTL loads
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input signals
  • Temperature Range: Operable over a wide temperature range, making it suitable for various environments

Applications

The CD54HCT123F3A is versatile and can be used in a wide range of applications such as:

  • Timing circuits
  • Pulse shaping
  • Sequential logic implementation
  • Industrial controls
  • Data processing systems

Reliability and Quality

Texas Instruments is well-known for its commitment to quality and reliability. The CD54HCT123F3A is no exception, offering stable performance and a long operational lifespan. This product is designed to meet the stringent requirements of the electronics industry and is suitable for use in both commercial and industrial applications.

Package and Availability

The CD54HCT123F3A comes in a robust package that ensures its integrity during handling and operation. For detailed package dimensions, material composition, and environmental compliance, please refer to the official Texas Instruments datasheet. Availability and pricing information can be obtained through authorized Texas Instruments distributors or by visiting the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7424 $50.7424
3+ $41.6348 $124.9044
4+ $40.3337 $161.3348
6+ $39.0326 $234.1956
7+ $37.7315 $264.1205
9+ $33.8283 $304.4547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess