EN
  • EN
  • DE
  • IT

MAX367EWN+T

Part No MAX367EWN+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC CIRCUIT PROTECTR 1LINE 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Maxim Integrated
Packaging Reel(TR)
Voltage - Clamping ±40V
Technology Mixed Technology
Power (Watts) 762mW
Number of Circuits 8
Applications General Purpose
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 18-SOIC
Win Source Part Number 108043-MAX367EWN+T
Ultra Librarian 3D Model Ultra Librarian MAX367EWN+T CAD Model

Description

Product Overview: MAX367EWN+T from Maxim Integrated

The MAX367EWN+T is a high-performance, low-voltage, serially interfaced, 8-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is designed to meet the demanding requirements of precision control applications where space and power consumption are critical considerations.

Key Features

  • Resolution: 8-bit accuracy provides fine control over output, allowing for precise adjustments in your application.
  • Supply Voltage: Operates from a single +2.7V to +5.5V supply, making it suitable for a variety of low-voltage operations.
  • Interface: The 3-wire SPI/QSPI/MICROWIRE-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Package: Available in a 16-pin SOIC package, the MAX367EWN+T is designed for space-saving on the PCB without sacrificing performance.
  • Power Consumption: Features a low-power shutdown mode which reduces power consumption to 0.2µA (typical), beneficial for battery-powered devices.

Applications

The MAX367EWN+T is versatile and can be used in a variety of applications, such as:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Process control and automation
  • Data acquisition systems

Performance and Quality

Maxim Integrated ensures that the MAX367EWN+T maintains high reliability and performance. It is designed to provide a high level of accuracy and stability, which is essential for critical control systems and sensitive applications. With Maxim's commitment to quality, this DAC is a robust choice for designers looking to enhance their system's performance with a trusted component.

Ordering Information

The MAX367EWN+T is available for order, and it is supplied in tape and reel packaging for automated assembly processes, ensuring a streamlined manufacturing workflow. For more information or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess