EN
  • EN
  • DE

PS32V234CMN1AVUB

Part No PS32V234CMN1AVUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description PRE-QUAL ISP GPU NO CSE1GHZ / ARM® Cortex®-A53, ARM® Cortex®-M4 Microprocessor IC series 4 Core, 64-Bit/1 Core, 32-Bit 1.0GHz, 133MHz 621-FCPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Package Tray
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M4
Number of Cores/Bus Width 4 Core, 64-Bit/1 Core, 32-Bit
Speed 1.0GHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers APEX2-CL, DCU (2D-ACE), ISP, MIPICSI2, VIU
Ethernet 1Gbps
Voltage - I/O 1.0V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Base Product Number PS32V234
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-13524,935351573699
Standard Package 50
Win Source Part Number 1211841-PS32V234CMN1AVUB
Ultra Librarian 3D Model Ultra Librarian PS32V234CMN1AVUB CAD Model

Description

The PS32V234CMN1AVUB is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the electronic components industry. This high-performance product is designed to meet the rigorous demands of modern embedded systems, offering a perfect blend of power, efficiency, and versatility. It is ideal for applications ranging from automotive control systems to industrial automation and smart IoT devices.

Key Features

  • Advanced Core: At the heart of the PS32V234CMN1AVUB is a robust and efficient core that delivers exceptional processing capabilities. This ensures rapid data handling and smooth execution of complex algorithms.
  • Memory Capacity: Equipped with ample memory, the MCU provides sufficient space for program storage and data management, facilitating sophisticated applications without the need for external memory components.
  • Connectivity: This product boasts a wide range of connectivity options, including high-speed USB, CAN, and Ethernet interfaces, allowing for seamless integration into existing networks and easy communication with other devices.
  • Low Power Consumption: NXP's innovative design ensures that the PS32V234CMN1AVUB operates with minimal power consumption, making it an eco-friendly choice for energy-sensitive projects.
  • Robust Security: With advanced security features, this MCU ensures the protection of your data and the integrity of your system against unauthorized access and various cyber threats.
  • Temperature Range: The device is engineered to perform reliably across a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The versatility of the PS32V234CMN1AVUB makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home and IoT devices
  • Medical equipment
  • Consumer electronics

In conclusion, the PS32V234CMN1AVUB from NXP is a powerful and reliable microcontroller that offers the perfect solution for developers looking to push the boundaries of what's possible with their embedded systems. With its remarkable feature set and robust design, it stands as a top choice for any application requiring a high-performance, secure, and efficient MCU.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess