EN
  • EN
  • DE

ATMEGA164A-MU

Part No ATMEGA164A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202577-ATMEGA164A-MU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATMEGA164A-MU CAD Model

Description

Microchip Technology ATMEGA164A-MU Overview

The ATMEGA164A-MU is a high-performance, low-power AVR® 8-bit microcontroller from the renowned Microchip Technology. This sophisticated device is built on an advanced RISC architecture that enables it to execute powerful instructions in a single clock cycle. The result is a remarkable level of performance that can reach up to 20 MIPS throughput at 20 MHz, ensuring efficient operation for a range of embedded applications.

Key Features

  • Advanced RISC Architecture: The ATMEGA164A-MU features 131 powerful instructions, most of which are executed in a single clock cycle. This leads to a balanced approach between power consumption and processing speed, making it ideal for power-sensitive designs.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash memory, 1KB EEPROM, and 1KB SRAM. This memory configuration is well-suited for storing complex programs and data required for various applications.
  • Peripheral Features: This microcontroller is equipped with a range of peripherals including two 8-bit timers/counters, two 16-bit timers/counters, a range of PWM channels, and up to 32 programmable I/O lines. It also boasts a 10-bit ADC with up to 8 channels, ensuring precise analog to digital conversions.
  • Communication Options: For versatile connectivity, the ATMEGA164A-MU includes USART, SPI, and TWI (I2C) interfaces, facilitating easy communication with other microcontrollers, sensors, and peripherals.
  • Power Efficiency: Its picoPower® technology allows for ultra-low power consumption in active and sleep modes, which is critical for battery-operated devices.
  • Package: The device comes in a 44-pin thin quad flat pack (TQFP) package, which is suitable for space-constrained applications while offering ample I/O options for interfacing with external components.

Applications

The ATMEGA164A-MU is an incredibly versatile microcontroller that can be used in a variety of applications. Its robust feature set makes it ideal for industrial control systems, home automation, sensor networks, and battery-operated devices. Its efficient power management and processing capabilities also make it suitable for portable medical devices and wearable technology.

Conclusion

With its combination of performance, memory, peripherals, and power efficiency, the Microchip Technology ATMEGA164A-MU is a powerful solution for designers looking to develop advanced and reliable embedded systems. Its adaptability and rich feature set ensure that it can meet the needs of a wide array of applications, making it a go-to choice for professionals in the field of embedded electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess