EN
  • EN
  • DE

M24LR-DISCOVERY

Part No M24LR-DISCOVERY
Manufacturer STMicroelectronics
Catalog RFID Evaluation and Development Kits, Boards
Description NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Read/Write
Frequency 13.56MHz
For Use With/Related Products M24LR
Supplied Contents Board(s)
Base Product Number M24
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1350821-M24LR-DISCOVERY
Ultra Librarian 3D Model Ultra Librarian M24LR-DISCOVERY CAD Model

Description

STMicroelectronics M24LR-DISCOVERY Kit

The M24LR-DISCOVERY kit from STMicroelectronics is a unique development platform designed for experimenting with dual-interface EEPROM applications. This innovative product enables users to harness the power of both RF (Radio Frequency) and I2C serial interfaces to communicate with an EEPROM chip. The kit is centered around the M24LR64E-R, a dynamic NFC/RFID tag IC with a 64-Kbit EEPROM that offers energy harvesting capabilities.

One of the standout features of the M24LR-DISCOVERY is its energy harvesting function, which allows it to power itself from the RF field, eliminating the need for an external power source in certain applications. This feature is particularly useful for developing battery-less systems or for extending battery life in portable devices.

The discovery kit includes two boards: an RF transceiver board with a 13.56 MHz inductive antenna and a battery-powered application board. The application board features an STM32F103 microcontroller, which facilitates the demonstration of the chip's capabilities and allows for the development of custom applications.

The comprehensive software library and examples provided by STMicroelectronics make it easy for developers to get started with the M24LR-DISCOVERY kit. The provided firmware demonstrates how to use the kit's features, including energy harvesting, and provides a foundation for creating more complex applications.

Key Features of the M24LR-DISCOVERY Kit:

  • 64-Kbit dual-interface EEPROM (I2C and ISO 15693 RF interfaces)
  • Energy harvesting from RF field with programmable output
  • STM32F103 microcontroller for application development
  • Comprehensive development ecosystem with software libraries and examples
  • Two boards for easy prototyping: RF transceiver board and application board
  • Compatibility with multiple development environments

Overall, the M24LR-DISCOVERY discovery kit is an ideal solution for developers looking to explore the possibilities of NFC/RFID technology and energy harvesting in their applications. Whether it's for industrial, consumer, or Internet of Things (IoT) applications, this kit provides a versatile and user-friendly platform for innovation.

You May Also Be Interested in

NXP / Nexperia
CL READER IC'S /
Lowest to $7.6874
NXP / Nexperia
BOARD EV B READER FOR PRH601 / - PRH601 Near Field Communication (NFC) 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN512 VER.B /
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
Lowest to $102.6667
Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess