EN
  • EN
  • DE

SLN-POS-RDR

Part No SLN-POS-RDR
Manufacturer NXP / Nexperia
Catalog RFID Evaluation and Development Kits, Boards
Description KIT REF DESIGN POS NFC CTLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RFID Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Box
Type RFID Reader
Frequency 13.56MHz
For Use With/Related Products PN5180
Supplied Contents Board(s)
Base Product Number SLN-POS
Other Names 935326615598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283233-SLN-POS-RDR
Ultra Librarian 3D Model Ultra Librarian SLN-POS-RDR CAD Model

Description

The SLN-POS-RDR is a cutting-edge point-of-sale (POS) solution designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is tailored for businesses looking to streamline their transaction processes with speed, security, and reliability.

Key Features

  • Advanced Security: The SLN-POS-RDR leverages NXP's expertise in security to provide a solution that supports the latest encryption standards, ensuring that customer data is protected during every transaction.
  • High-Speed Transactions: With a powerful processor and optimized software, this reader ensures quick and efficient payment processing, minimizing wait times and improving customer satisfaction.
  • Multiple Payment Methods: It supports a variety of payment options, including contactless NFC, EMV chip cards, and magnetic stripe cards, offering flexibility to both customers and retailers.
  • User-Friendly Interface: The device boasts an intuitive interface that simplifies operations for cashiers, reducing training time and errors at the checkout.
  • Durable Design: Built to withstand the demands of a retail environment, the SLN-POS-RDR is both rugged and dependable, ensuring long-term performance.

Applications

The versatility of the SLN-POS-RDR makes it an ideal choice for a wide range of applications, from small retail shops to large supermarkets, restaurants, and even transportation services. Its robust design and flexible payment options also make it suitable for outdoor vendors and events where quick and secure payment processing is crucial.

Technical Specifications

At the heart of the SLN-POS-RDR is NXP's advanced microcontroller technology, which provides the computational power needed for fast payment processing. The device also includes integrated features for secure data transmission and tamper resistance, ensuring compliance with global security standards for payment systems.

Why Choose SLN-POS-RDR?

With its combination of speed, security, and user-friendliness, the SLN-POS-RDR from NXP stands out as a superior POS solution. It is designed to meet the evolving needs of modern retailers, providing a seamless checkout experience that can keep pace with the dynamic retail landscape.

You May Also Be Interested in

STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
Need more? Email Us
NXP / Nexperia
PNEV5190BP
Need more? Email Us
ams
BOARD DEMO FOR SL900A
Need more? Email Us
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEV ANT DRVR TPM ATA5276
Need more? Email Us
STMicroelectronics
STARTER KIT M24LR-64-R
Need more? Email Us
ON Semiconductor
SMART PASSIVE SENSOR SYST
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess