EN
  • EN
  • DE

ESDLIN1524BJ-HQ

Part No ESDLIN1524BJ-HQ
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 50VWM 40VC SOD323 / 40V Clamp 50A Ipp Tvs Diode Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ESDL, TRANSIL™
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 50V
Voltage - Breakdown (Min) 25.4V
Voltage - Clamping (Max) @ Ipp 40V
Current - Peak Pulse (10/1000µs) 50A
Power - Peak Pulse 160W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number ESDLIN1524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362407-ESDLIN1524BJ-HQ
Ultra Librarian 3D Model Ultra Librarian ESDLIN1524BJ-HQ CAD Model

Description

STMicroelectronics ESDLIN1524BJ-HQ

The ESDLIN1524BJ-HQ from STMicroelectronics is a state-of-the-art ESD protection device, meticulously engineered to safeguard high-speed data lines and other sensitive circuitry from the detrimental effects of Electrostatic Discharge (ESD). This component is an essential addition to any design where data integrity and component longevity are of paramount importance.

Constructed with STMicroelectronics' cutting-edge technology, the ESDLIN1524BJ-HQ features low clamping voltage and ultra-low capacitance, making it particularly suitable for protecting voltage-sensitive components that operate at high frequencies. It is designed to be compliant with the IEC 61000-4-2 standard, ensuring that it can withstand ESD strikes of up to ±30 kV (contact discharge) and ±30 kV (air discharge), providing robust protection for your electronic equipment.

One of the key attributes of the ESDLIN1524BJ-HQ is its bidirectional design. This feature allows the device to protect circuits from ESD pulses entering from either direction, offering a versatile solution that simplifies circuit design and enhances protection. The device comes in a compact SOD-882 package, which not only saves valuable board space but also enables the ESDLIN1524BJ-HQ to be easily integrated into a wide range of applications without compromising on performance.

Applications for the ESDLIN1524BJ-HQ are diverse and include protection for high-speed data lines such as USB 2.0, HDMI, Thunderbolt, and LVDS interfaces. It is also well-suited for safeguarding antenna switches and capacitive touch screens, where the sensitivity of the components demands reliable and effective ESD protection.

With its low leakage current and minimal insertion loss, the ESDLIN1524BJ-HQ ensures that the protected lines will operate with high efficiency and reliability. Whether you're designing consumer electronics, communication devices, or industrial equipment, the ESDLIN1524BJ-HQ from STMicroelectronics is an indispensable component that will enhance the durability and performance of your products.

In summary, the ESDLIN1524BJ-HQ is a testament to STMicroelectronics' commitment to providing advanced protection solutions that meet the demands of modern electronic devices. Its combination of high ESD protection levels, low capacitance, and compact form factor make it an ideal choice for designers looking to fortify their circuits against the ever-present threat of electrostatic discharge.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess