EN
  • EN
  • DE

PN7120A0EV/C10801E

Part No PN7120A0EV/C10801E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN7120A0EV - NFC controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC
Interface I²C
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-VFBGA
Supplier Device Package 49-VFBGA (4x4.3)
Win Source Part Number 1373308-PN7120A0EV/C10801E
Ultra Librarian 3D Model Ultra Librarian PN7120A0EV/C10801E CAD Model

Description

The NXP PN7120A0EV/C10801E is a highly integrated Near Field Communication (NFC) controller that offers an easy-to-implement solution for rapid integration of NFC technology into various electronic devices. This plug-and-play module is designed to reduce the complexity of adding NFC functionality, making it an ideal choice for manufacturers looking to enhance their products with smart connectivity features.

Key Features

  • Full NFC Forum Compliance: The PN7120A0EV/C10801E is compliant with the NFC Forum, supporting all three NFC modes (Reader/Writer, Peer-to-Peer, and Card Emulation).
  • High-Performance RF: With an integrated high-performance RF front-end, this NFC controller ensures robust and reliable communication, even in challenging environments.
  • Plug-and-Play Integration: Designed for easy integration, the module comes with a complete software stack that is compatible with various operating systems, reducing development time and effort.
  • Energy Efficiency: The controller is optimized for low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Flexible Interface Options: It offers a range of interfaces, including I2C, SPI, and UART, to connect with microcontrollers and processors, providing versatility for system design.

Applications

The PN7120A0EV/C10801E NFC controller is versatile and can be used in a wide array of applications, such as:

  • Consumer electronics (smartphones, tablets, wearables)
  • Home automation (smart locks, lighting systems)
  • Healthcare (patient tracking, medical devices)
  • Retail (contactless payment systems, loyalty programs)
  • Industrial and IoT (asset tracking, machine-to-machine communication)

Development Support

To facilitate development and testing, NXP offers an extensive suite of tools for the PN7120A0EV/C10801E, including software drivers, documentation, and reference designs. This ensures that developers can quickly bring their NFC-enabled products to market with confidence in their performance and compatibility.

You May Also Be Interested in

NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess