EN
  • EN
  • DE

XC17256EPD8C

Part No XC17256EPD8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CFG PROM 256K 8-DIP / PROM Serial 256K-bit 5V 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 256Kb
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 799547-XC17256EPD8C
Popularity Medium
Supply and Demand Status Balance
Family Name XC17256E
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17256EPD8C CAD Model

Description

The Xilinx Inc. XC17256EPD8C is a 256Kb programmable OTP memory integrated circuit.

  • Family: XC17256E
  • Package: 8-DIP
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • Country of Origin: Philippines, Taiwan

You May Also Be Interested in

Microchip Technology
CONFIG MEMORY, 128KX1
Lowest to $99.2723
Microchip Technology
IC SRL CONFG EEPROM 128K 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 2M 3.3V 20PLCC
Lowest to $1.9566
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 2M LV 44TQFP
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess